Win Source Part Number: 1269908-SY89202UMI-T
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 1.5 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89202UMI TR,SY89202UMI TR,SY89202UMITR,SY89
Base Product Number: SY89202
RoHS Status: RoHS non-compliant
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad
IC CLK BUFFER 1:8 1.5GHZ 32MLF
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269908-SY89202UMI-TR | SY89202UMI-TR-ND | SY89202UMI-TR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount |