Microchip Technology, Inc. Clock Buffers, Drivers SY89202UMG-TR

Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad
Request a Quote
Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY89202UMG-TR is a high-speed, integrated clock divider LVPECL fanout buffer designed for precision applications, capable of handling clock frequencies up to 1.5GHz. It features three independently controlled output banks that can be configured for divide ratios of v?1, v?2, or v?4, ensuring phase-matched outputs. The device incorporates a unique 3-pin input termination architecture, allowing it to interface with AC- or DC-coupled signals as low as 100mV without requiring additional level shifting or termination resistors. The outputs are characterized by low skew and low jitter, with rise and fall times guaranteed to be less than 220ps. The device supports an enable input that synchronizes the output states after a master reset, preventing runt pulses. It operates over an industrial temperature range of -40°C to +85°C and is available in a 32-pin QFN package. The SY89202UMG-TR is suitable for various applications, including SONET/SDH, Fibre Channel, and Gigabit Ethernet multi-channel select applications.

Datasheet Summary
Powered by GS/AI

The SY89202UMG-TR is a high-speed, integrated clock divider LVPECL fanout buffer designed for precision applications, capable of handling clock frequencies up to 1.5GHz. It features three independently controlled output banks that can be configured for divide ratios of v?1, v?2, or v?4, ensuring phase-matched outputs. The device incorporates a unique 3-pin input termination architecture, allowing it to interface with AC- or DC-coupled signals as low as 100mV without requiring additional level shifting or termination resistors. The outputs are characterized by low skew and low jitter, with rise and fall times guaranteed to be less than 220ps. The device supports an enable input that synchronizes the output states after a master reset, preventing runt pulses. It operates over an industrial temperature range of -40°C to +85°C and is available in a 32-pin QFN package. The SY89202UMG-TR is suitable for various applications, including SONET/SDH, Fibre Channel, and Gigabit Ethernet multi-channel select applications.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89202UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89202UMG-TR-ND
Clock Buffers, Drivers SY89202UMG-TR-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89202UMG-TR
795956-SY89202UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89202UMG-TR 795956-SY89202UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795956-SY89202UMG-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Frequency - Max: 1.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, PECL Output: LVPECL Family Name: SY89202 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-MLF (5x5) Alternative Parts (Cross-Reference): 8S89202BKILFT; 8S89202BKILF; 8S89202BKILF/W; SY89202UMI; Introduction Date: January 05, 2005 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795956-SY89202UMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad, 32-MLF
Frequency - Max: 1.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, PECL
Output: LVPECL
Family Name: SY89202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-MLF (5x5)
Alternative Parts (Cross-Reference): 8S89202BKILFT; 8S89202BKILF; 8S89202BKILF/W; SY89202UMI;
Introduction Date: January 05, 2005
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89202UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89202UMG-TR
Clock/Timing - Clock Buffers, Drivers SY89202UMG-TR
IC CLK BUFFER 1:8 1.5GHZ 32MLF

IC CLK BUFFER 1:8 1.5GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89202UMG-TR-ND 795956-SY89202UMG-TR SY89202UMG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89202UMG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details