Microchip Technology, Inc. SY89202U

Description
The SY89202U is a precision, high-speed, integrated clock divider LVPECL fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the three independently controlled output banks are phase matched and can be configured for pass-through (÷1), ÷2 or ÷4 divide ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any AC- or DC-coupled signal as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The low skew, low jitter outputs are 800mV, 100k compatible LVPECL, with extremely fast rise/fall times guaranteed to be less than 220ps.The EN (enable) input guarantees that the ÷1, ÷2 and ÷4 outputs will start from the same state without any runt pulse after an asynchronous MR (master reset) is asserted. This is accomplished by enabling the outputs after a four-clock delay to allow the counters to synchronize.The SY89202U is part of Micrel's Precision Edge® product family. Additional Features Three low-skew LVPECL output banks with programmable ÷1, ÷2 and ÷4 divider options Three independently programmable output banks Guaranteed AC performance over temp and voltage: >1.5GHz clock frequency (fMAX) <930ps In-to-Out tpd <220ps tr/tf Ultra-low jitter design: <1psRMS random jitter (RJ) <10psPP total jitter (clock) Internal input termination Patent-pending input termination and VT pin accepts AC- and DC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing CMOS/TTL-compatible output enable (EN) and divider select control Power supply 2.5V +5% or 3.3V +10% -40°C to +85°C industrial temperature range Available in 32-pin QFN package
Datasheet
Description
The SY89202U is a precision, high-speed, integrated clock divider LVPECL fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the three independently controlled output banks are phase matched and can be configured for pass-through (÷1), ÷2 or ÷4 divide ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any AC- or DC-coupled signal as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The low skew, low jitter outputs are 800mV, 100k compatible LVPECL, with extremely fast rise/fall times guaranteed to be less than 220ps.The EN (enable) input guarantees that the ÷1, ÷2 and ÷4 outputs will start from the same state without any runt pulse after an asynchronous MR (master reset) is asserted. This is accomplished by enabling the outputs after a four-clock delay to allow the counters to synchronize.The SY89202U is part of Micrel's Precision Edge® product family. Additional Features Three low-skew LVPECL output banks with programmable ÷1, ÷2 and ÷4 divider options Three independently programmable output banks Guaranteed AC performance over temp and voltage: >1.5GHz clock frequency (fMAX) <930ps In-to-Out tpd <220ps tr/tf Ultra-low jitter design: <1psRMS random jitter (RJ) <10psPP total jitter (clock) Internal input termination Patent-pending input termination and VT pin accepts AC- and DC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing CMOS/TTL-compatible output enable (EN) and divider select control Power supply 2.5V +5% or 3.3V +10% -40°C to +85°C industrial temperature range Available in 32-pin QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89202U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89202U is a precision, high-speed, integrated clock divider LVPECL fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the three independently controlled output banks are phase matched and can be configured for pass-through (÷1), ÷2 or ÷4 divide ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any AC- or DC-coupled signal as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The low skew, low jitter outputs are 800mV, 100k compatible LVPECL, with extremely fast rise/fall times guaranteed to be less than 220ps.The EN (enable) input guarantees that the ÷1, ÷2 and ÷4 outputs will start from the same state without any runt pulse after an asynchronous MR (master reset) is asserted. This is accomplished by enabling the outputs after a four-clock delay to allow the counters to synchronize.The SY89202U is part of Micrel's Precision Edge® product family. Additional Features Three low-skew LVPECL output banks with programmable ÷1, ÷2 and ÷4 divider options Three independently programmable output banks Guaranteed AC performance over temp and voltage: >1.5GHz clock frequency (fMAX) <930ps In-to-Out tpd <220ps tr/tf Ultra-low jitter design: <1psRMS random jitter (RJ) <10psPP total jitter (clock) Internal input termination Patent-pending input termination and VT pin accepts AC- and DC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing CMOS/TTL-compatible output enable (EN) and divider select control Power supply 2.5V +5% or 3.3V +10% -40°C to +85°C industrial temperature range Available in 32-pin QFN package

The SY89202U is a precision, high-speed, integrated clock divider LVPECL fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the three independently controlled output banks are phase matched and can be configured for pass-through (÷1), ÷2 or ÷4 divide ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any AC- or DC-coupled signal as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The low skew, low jitter outputs are 800mV, 100k compatible LVPECL, with extremely fast rise/fall times guaranteed to be less than 220ps.The EN (enable) input guarantees that the ÷1, ÷2 and ÷4 outputs will start from the same state without any runt pulse after an asynchronous MR (master reset) is asserted. This is accomplished by enabling the outputs after a four-clock delay to allow the counters to synchronize.The SY89202U is part of Micrel's Precision Edge® product family.

Additional Features

    • Three low-skew LVPECL output banks with programmable ÷1, ÷2 and ÷4 divider options
    • Three independently programmable output banks
    • Guaranteed AC performance over temp and voltage:
      • >1.5GHz clock frequency (fMAX)
      • <930ps In-to-Out tpd
      • <220ps tr/tf
    • Ultra-low jitter design:
      • <1psRMS random jitter (RJ)
    • <10psPP total jitter (clock)
    • Internal input termination
    • Patent-pending input termination and VT pin accepts AC- and DC-coupled inputs (CML, PECL, LVDS)
    • 800mV LVPECL output swing
    • CMOS/TTL-compatible output enable (EN) and divider select control
    • Power supply 2.5V +5% or 3.3V +10%
    • -40°C to +85°C industrial temperature range
    • Available in 32-pin QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Counters
Product Number SY89202U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HCT6323AD,118-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
Logic - Counters, Dividers - 74HC163P-E - Lingto Electronic Limited
Specs
Features Presettable
Counter Category Synchronous
Counter Direction UP
View Details