Microchip Technology, Inc. Clock Buffers, Drivers SY89200UMI

Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89200UMI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89200UMI-ND
Clock Buffers, Drivers SY89200UMI-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89200UMI
1263142-SY89200UMI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89200UMI 1263142-SY89200UMI
Manufacturer: Microchip Technology Win Source Part Number: 1263142-SY89200UMI Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Mounting Style: SMD Frequency - Max: 1.5GHz Input: CML, LVDS, PECL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 32-MLF (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: SY89200 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 2.625V

Manufacturer: Microchip Technology
Win Source Part Number: 1263142-SY89200UMI
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Mounting Style: SMD
Frequency - Max: 1.5GHz
Input: CML, LVDS, PECL
Output: LVDS
Categories: Integrated Circuits
Supplier Device Package: 32-MLF (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: SY89200
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 2.625V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY89200UMI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89200UMI
Clock/Timing - Clock Buffers, Drivers SY89200UMI
IC CLK BUFFER 1:8 1.5GHZ 32MLF

IC CLK BUFFER 1:8 1.5GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89200UMI-ND 1263142-SY89200UMI SY89200UMI
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89200UMI Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
 - 2925ALM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
View Details
3 suppliers
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details