Low Skew Clock Driver, 89200 Series, 16 True Output(s), 0 Inverted Output(s)
Manufacturer: Microchip Technology
Win Source Part Number: 031659-SY89200UMG
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad
IC CLK BUFFER 1:8 1.5GHZ 32MLF
CLK DIVIDER/FAN-OUT BUFFER, 1.5GHZ, QFN
| Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY89200UMG | 031659-SY89200UMG | 576-1417-ND | SY89200UMG | 51AK9472 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89200UMG | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clk Divider/fan-Out Buffer, 1.5Ghz, Qfn Microchip | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Clock Driver | Clock Generator |
| Bus Interface | LVDS; LVDS | LVDS | |||
| Package Type | Surface Mount; 32-MLF (5x5) | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts |