Microchip Technology, Inc. SY89200U

Description
The SY89200U is a 2.5V precision, high-speed, integrated clock divider and LVDS fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the three independently controlled output banks are phase matched and can be configured for pass through (÷1), ÷2 or ÷4 divider ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any differential signal path. The low-skew, low-jitter outputs are LVDS-compatible with extremely fast rise/fall times guaranteed to be less than 150ps.The EN (enable) input guarantees that the ÷1, ÷2 and ÷4 outputs will start from the same state without any runt pulse after an asynchronous master rest (MR) is asserted. This is accomplished by enabling the outputs after a four-clock delay to allow the counters to synchronize.The SY89200U is part of Micrel's Precision Edge® product family. Additional Features Three low-skew LVDS output banks with programmable ÷1, ÷2 and ÷4 divider options Three independently programmable output banks Guaranteed AC performance over temperature and voltage: Accepts a clock frequency up to 1.5GHz <900ps IN-to-OUT propagation delay <150ps rise/fall time <50ps bank-to-bank phase offset Ultra-low jitter design: <1psRMS random jitter <10psPP total jitter (clock) Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) LVDS-compatible outputs CMOS/TTL-compatible output enable (EN) and divider select control 2.5V ±5% power supply -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet
Description
The SY89200U is a 2.5V precision, high-speed, integrated clock divider and LVDS fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the three independently controlled output banks are phase matched and can be configured for pass through (÷1), ÷2 or ÷4 divider ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any differential signal path. The low-skew, low-jitter outputs are LVDS-compatible with extremely fast rise/fall times guaranteed to be less than 150ps.The EN (enable) input guarantees that the ÷1, ÷2 and ÷4 outputs will start from the same state without any runt pulse after an asynchronous master rest (MR) is asserted. This is accomplished by enabling the outputs after a four-clock delay to allow the counters to synchronize.The SY89200U is part of Micrel's Precision Edge® product family. Additional Features Three low-skew LVDS output banks with programmable ÷1, ÷2 and ÷4 divider options Three independently programmable output banks Guaranteed AC performance over temperature and voltage: Accepts a clock frequency up to 1.5GHz <900ps IN-to-OUT propagation delay <150ps rise/fall time <50ps bank-to-bank phase offset Ultra-low jitter design: <1psRMS random jitter <10psPP total jitter (clock) Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) LVDS-compatible outputs CMOS/TTL-compatible output enable (EN) and divider select control 2.5V ±5% power supply -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89200U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89200U is a 2.5V precision, high-speed, integrated clock divider and LVDS fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the three independently controlled output banks are phase matched and can be configured for pass through (÷1), ÷2 or ÷4 divider ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any differential signal path. The low-skew, low-jitter outputs are LVDS-compatible with extremely fast rise/fall times guaranteed to be less than 150ps.The EN (enable) input guarantees that the ÷1, ÷2 and ÷4 outputs will start from the same state without any runt pulse after an asynchronous master rest (MR) is asserted. This is accomplished by enabling the outputs after a four-clock delay to allow the counters to synchronize.The SY89200U is part of Micrel's Precision Edge® product family. Additional Features Three low-skew LVDS output banks with programmable ÷1, ÷2 and ÷4 divider options Three independently programmable output banks Guaranteed AC performance over temperature and voltage: Accepts a clock frequency up to 1.5GHz <900ps IN-to-OUT propagation delay <150ps rise/fall time <50ps bank-to-bank phase offset Ultra-low jitter design: <1psRMS random jitter <10psPP total jitter (clock) Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) LVDS-compatible outputs CMOS/TTL-compatible output enable (EN) and divider select control 2.5V ±5% power supply -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) QFN package

The SY89200U is a 2.5V precision, high-speed, integrated clock divider and LVDS fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the three independently controlled output banks are phase matched and can be configured for pass through (÷1), ÷2 or ÷4 divider ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any differential signal path. The low-skew, low-jitter outputs are LVDS-compatible with extremely fast rise/fall times guaranteed to be less than 150ps.The EN (enable) input guarantees that the ÷1, ÷2 and ÷4 outputs will start from the same state without any runt pulse after an asynchronous master rest (MR) is asserted. This is accomplished by enabling the outputs after a four-clock delay to allow the counters to synchronize.The SY89200U is part of Micrel's Precision Edge® product family.

Additional Features

    • Three low-skew LVDS output banks with programmable ÷1, ÷2 and ÷4 divider options
    • Three independently programmable output banks
    • Guaranteed AC performance over temperature and voltage:
      • Accepts a clock frequency up to 1.5GHz
      • <900ps IN-to-OUT propagation delay
      • <150ps rise/fall time
      • <50ps bank-to-bank phase offset
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP total jitter (clock)
    • Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • LVDS-compatible outputs
    • CMOS/TTL-compatible output enable (EN) and divider select control
    • 2.5V ±5% power supply
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Counters
Product Number SY89200U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

CD4521B CMOS 24-Stage Frequency Divider - CD4521BM96 - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details