Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89112UMG SY89112UMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 795954-SY89112UMG Series: Precision Edge Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVPECL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MLF (7x7) Alternative Parts (Cross-Reference): ADCLK954BCPZ; SY89112UMG; SY89112UMGTR; CDCLVP1212RHAR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795954-SY89112UMG Series: Precision Edge Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVPECL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MLF (7x7) Alternative Parts (Cross-Reference): ADCLK954BCPZ; SY89112UMG; SY89112UMGTR; CDCLVP1212RHAR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89112UMG
795954-SY89112UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89112UMG 795954-SY89112UMG
Manufacturer: Microchip Technology Win Source Part Number: 795954-SY89112UMG Series: Precision Edge Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVPECL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MLF (7x7) Alternative Parts (Cross-Reference): ADCLK954BCPZ; SY89112UMG; SY89112UMGTR; CDCLVP1212RHAR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795954-SY89112UMG
Series: Precision Edge
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 44-VFQFN Exposed Pad, 44-MLF
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVPECL
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-MLF (7x7)
Alternative Parts (Cross-Reference): ADCLK954BCPZ; SY89112UMG; SY89112UMGTR; CDCLVP1212RHAR;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY89112UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89112UMG
Clock/Timing - Clock Buffers, Drivers SY89112UMG
IC CLK BUFFER 2:12 3GHZ 44MLF

IC CLK BUFFER 2:12 3GHZ 44MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 795954-SY89112UMG SY89112UMG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89112UMG Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CY28323OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
BQ32002 Real-Time Clock (RTC) - BQ32002D - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details