Microchip Technology, Inc. Laser Drivers SY88992LMG-TR

Description
Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-MLF® (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-MLF® (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 576-1475-1-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
576-1475-1-ND
Laser Drivers 576-1475-1-ND
Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-MLF® (3x3)

Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-MLF® (3x3)

Buy Now Datasheet
Laser Drivers - 576-1475-2-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
576-1475-2-ND
Laser Drivers 576-1475-2-ND
Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-MLF® (3x3)

Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-MLF® (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253459-SY88992LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253459-SY88992LMG-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253459-SY88992LMG-TR
Win Source Part Number: 1253459-SY88992LMG-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 4.25Gbps Current - Supply: 57 mA Number of Channels: 1 Current - Modulation: 25mA Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1475-5,576-1475- 5,SY88992LMGTR,576-1 475-1,576-1475-2,SY8 8992LMG TR Base Product Number: SY88992

Win Source Part Number: 1253459-SY88992LMG-TR
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 4.25Gbps
Current - Supply: 57 mA
Number of Channels: 1
Current - Modulation: 25mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-1475-5,576-1475-5,SY88992LMGTR,576-1475-1,576-1475-2,SY88992LMG TR
Base Product Number: SY88992

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88992LMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88992LMG-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88992LMG-TR
IC LASER DRVR 4.25GB 3.6V 16MLF

IC LASER DRVR 4.25GB 3.6V 16MLF

Supplier's Site
Sheung Wan, Hong Kong
Laser Drivers
SY88992LMG-TR
Laser Drivers SY88992LMG-TR
Laser Drivers 3.3V 4.25 Gbps VCSEL driver with Peaking

Laser Drivers 3.3V 4.25 Gbps VCSEL driver with Peaking

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-1475-1-ND 1253459-SY88992LMG-TR SY88992LMG-TR SY88992LMG-TR
Product Name Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Laser Drivers
Device Type Laser Driver Laser Driver Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Data Rate 4.25E6 kbps 4.25E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details