3.3V 3.2Gbps CML Low Power Limiting Post Amplifier with TTL LOS | IC POST AMP CML 3.2GBPS 16MLF Product overview: SY88973BLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88973BLMG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1263130-SY88973BLMG
Packaging: Tube
Type: Limiting Postamplifier
Mounting Style: SMD
Applications: Optical Networks
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Status: Obsolete
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: SY88973
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
IC LIMIT AMP 16MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-SY88973BLMG | 1263130-SY88973BLMG | SY88973BLMG | SY88973BLMG |
| Product Name | Low-Power 3.3V Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Special Purpose - SY88973BLMG | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose |
| Package Type | Tube | 16-VFQFN Exposed Pad |