Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88932LMITR SY88932LMITR

Description
Manufacturer: Microchip Technology Win Source Part Number: 042972-SY88932LMITR Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 60mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 57mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 042972-SY88932LMITR Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 60mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 57mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88932LMITR - 042972-SY88932LMITR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88932LMITR
042972-SY88932LMITR
PMIC - PMIC - Laser Drivers - SY88932LMITR 042972-SY88932LMITR
Manufacturer: Microchip Technology Win Source Part Number: 042972-SY88932LMITR Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 60mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 57mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 042972-SY88932LMITR
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 4.25Gbps
Number of Channels: 1
Current - Modulation: 60mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 57mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 042972-SY88932LMITR
Product Name PMIC - PMIC - Laser Drivers - SY88932LMITR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228171 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details