Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKCTR SY88927VKCTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 047452-SY88927VKCTR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Data Rate: 2.5Gbps Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047452-SY88927VKCTR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Data Rate: 2.5Gbps Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKCTR - 047452-SY88927VKCTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKCTR
047452-SY88927VKCTR
Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKCTR 047452-SY88927VKCTR
Manufacturer: Microchip Technology Win Source Part Number: 047452-SY88927VKCTR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Data Rate: 2.5Gbps Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047452-SY88927VKCTR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/1
Data Rate: 2.5Gbps
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5V 3.3V MSOP Interface Transceiver IC - 710-SY88927VKCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3.3V MSOP Interface Transceiver IC
710-SY88927VKCTR
5V 3.3V MSOP Interface Transceiver IC 710-SY88927VKCTR
IC RCVR 5V/3.3V 2.5GBPS 8-MSOP Product overview: SY88927VKCTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 3.3V, MSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY88927VKCTR can be used for catalog matching and distributor lookup.

IC RCVR 5V/3.3V 2.5GBPS 8-MSOP Product overview: SY88927VKCTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 3.3V, MSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY88927VKCTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 047452-SY88927VKCTR 710-SY88927VKCTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKCTR 5V 3.3V MSOP Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LX-AA-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Inverting Schmitt trigger - 74AHCT1G14GW-Q100, - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32172-C-GM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers