Microchip Technology, Inc. MSOP Special Purpose Amplifier Ic SY88923KC-TR

Description
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88923KC-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88923KC-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88923KC-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88923KC-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSOP Special Purpose Amplifier Ic - 771-SY88923KC-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Special Purpose Amplifier Ic
771-SY88923KC-TR
MSOP Special Purpose Amplifier Ic 771-SY88923KC-TR
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88923KC-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88923KC-TR can be used for catalog matching and distributor lookup.

IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88923KC-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88923KC-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1260405-SY88923KC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1260405-SY88923KC-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1260405-SY88923KC-TR
Win Source Part Number: 1260405-SY88923KC-TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88923KC TR,SY88923KC TR,SY88923KCTR,SY889 23KCTR Base Product Number: SY88923 RoHS Status: RoHS non-compliant

Win Source Part Number: 1260405-SY88923KC-TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tape & Reel (TR)
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88923KC TR,SY88923KC TR,SY88923KCTR,SY88923KCTR
Base Product Number: SY88923
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SY88923KC-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88923KC-TR
Linear - Amplifiers - Special Purpose SY88923KC-TR
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet
Special Purpose Amplifiers - SY88923KC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88923KC-TR
Special Purpose Amplifiers SY88923KC-TR
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 771-SY88923KC-TR 1260405-SY88923KC-TR SY88923KC-TR SY88923KC-TR
Product Name MSOP Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type Tape & Reel (TR) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088201M2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
Precision Ultra Micropower CMOS Operational Amplifier - ALD1736ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 1904724 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Tdfn-ep
Operating Range Speaker
View Details