Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88922VKG SY88922VKG

Description
Manufacturer: Microchip Technology Win Source Part Number: 795950-SY88922VKG Packaging: Tube Type: Laser Diode Driver (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 2.5Gbps Number of Channels: 1 Current - Modulation: 30mA Family Name: SY88922V Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): VLM-650-14 LPA; VLM-650-09 LPT; VLM-635-06 LPT; VLM-650-01 LPA; Introduction Date: August 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795950-SY88922VKG Packaging: Tube Type: Laser Diode Driver (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 2.5Gbps Number of Channels: 1 Current - Modulation: 30mA Family Name: SY88922V Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): VLM-650-14 LPA; VLM-650-09 LPT; VLM-635-06 LPT; VLM-650-01 LPA; Introduction Date: August 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88922VKG - 795950-SY88922VKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88922VKG
795950-SY88922VKG
PMIC - PMIC - Laser Drivers - SY88922VKG 795950-SY88922VKG
Manufacturer: Microchip Technology Win Source Part Number: 795950-SY88922VKG Packaging: Tube Type: Laser Diode Driver (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 2.5Gbps Number of Channels: 1 Current - Modulation: 30mA Family Name: SY88922V Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): VLM-650-14 LPA; VLM-650-09 LPT; VLM-635-06 LPT; VLM-650-01 LPA; Introduction Date: August 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795950-SY88922VKG
Packaging: Tube
Type: Laser Diode Driver (Fiber Optic)
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Rate: 2.5Gbps
Number of Channels: 1
Current - Modulation: 30mA
Family Name: SY88922V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25mA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): VLM-650-14 LPA; VLM-650-09 LPT; VLM-635-06 LPT; VLM-650-01 LPA;
Introduction Date: August 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 795950-SY88922VKG
Product Name PMIC - PMIC - Laser Drivers - SY88922VKG
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916865P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details