Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88922VKC SY88922VKC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263119-SY88922VKC Packaging: Tube Type: Laser Diode Driver (Fiber Optic) Mounting Style: SMD Data Rate: 2.5Gbps Supply Current: 25mA Current - Modulation: 30mA Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: SY88922 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263119-SY88922VKC Packaging: Tube Type: Laser Diode Driver (Fiber Optic) Mounting Style: SMD Data Rate: 2.5Gbps Supply Current: 25mA Current - Modulation: 30mA Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: SY88922 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88922VKC - 1263119-SY88922VKC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88922VKC
1263119-SY88922VKC
PMIC - PMIC - Laser Drivers - SY88922VKC 1263119-SY88922VKC
Manufacturer: Microchip Technology Win Source Part Number: 1263119-SY88922VKC Packaging: Tube Type: Laser Diode Driver (Fiber Optic) Mounting Style: SMD Data Rate: 2.5Gbps Supply Current: 25mA Current - Modulation: 30mA Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: SY88922 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1263119-SY88922VKC
Packaging: Tube
Type: Laser Diode Driver (Fiber Optic)
Mounting Style: SMD
Data Rate: 2.5Gbps
Supply Current: 25mA
Current - Modulation: 30mA
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: SY88922
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1263119-SY88922VKC
Product Name PMIC - PMIC - Laser Drivers - SY88922VKC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZRG4 - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details