Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88922KC SY88922KC

Description
Manufacturer: Microchip Technology Win Source Part Number: 104585-SY88922KC Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 2.5Gbps Number of Channels: 1 Current - Modulation: 30mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 104585-SY88922KC Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 2.5Gbps Number of Channels: 1 Current - Modulation: 30mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88922KC - 104585-SY88922KC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88922KC
104585-SY88922KC
PMIC - PMIC - Laser Drivers - SY88922KC 104585-SY88922KC
Manufacturer: Microchip Technology Win Source Part Number: 104585-SY88922KC Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 2.5Gbps Number of Channels: 1 Current - Modulation: 30mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 104585-SY88922KC
Packaging: Tube/Rail
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 2.5Gbps
Number of Channels: 1
Current - Modulation: 30mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 104585-SY88922KC
Product Name PMIC - PMIC - Laser Drivers - SY88922KC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
Voltage Supervisors - 1922401P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details