Microchip Technology, Inc. Laser Drivers SY88912LMG TR

Description
Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - SY88912LMGTR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
SY88912LMGTR-ND
Laser Drivers SY88912LMGTR-ND
Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)

Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253447-SY88912LMG TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253447-SY88912LMG TR
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253447-SY88912LMG TR
Win Source Part Number: 1253447-SY88912LMG TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 3.2Gbps Current - Supply: 65 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: 3.14V ~ 3.45V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88912LMG TR,SY88912LMGTR Base Product Number: SY88912 Product Status: Obsolete

Win Source Part Number: 1253447-SY88912LMG TR
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 3.2Gbps
Current - Supply: 65 mA
Number of Channels: 1
Current - Modulation: 60mA
Voltage - Supply: 3.14V ~ 3.45V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY88912LMG TR,SY88912LMGTR
Base Product Number: SY88912
Product Status: Obsolete

Buy Now Datasheet
Laser Drivers - SY88912LMG TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Laser Drivers
SY88912LMG TR
Laser Drivers SY88912LMG TR
Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)

Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88912LMG TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88912LMG TR
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88912LMG TR
IC LASER DRVR 3.2GB 3.45V 16MLF

IC LASER DRVR 3.2GB 3.45V 16MLF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SY88912LMGTR-ND 1253447-SY88912LMG TR SY88912LMG TR SY88912LMG TR
Product Name Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver Laser Driver
Supply Voltage Other; 3.14V ~ 3.45V Other; 3.14V ~ 3.45V Other; 3.14V ~ 3.45V Other
Data Rate 3.20E6 kbps 3.20E6 kbps 3.20E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923069 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
# of Tx 4 #
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VRA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Octal bus transceiver; 3-state - 74AHC245PW/GJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI2400-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers