Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88905KC SY88905KC

Description
Manufacturer: Microchip Technology Win Source Part Number: 107307-SY88905KC Packaging: Tube/Rail Type: Laser Diode Controller Mounting: Surface Mount Data Rate: 1.25Gbps Number of Channels: 1 Current - Bias: 25mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 107307-SY88905KC Packaging: Tube/Rail Type: Laser Diode Controller Mounting: Surface Mount Data Rate: 1.25Gbps Number of Channels: 1 Current - Bias: 25mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88905KC - 107307-SY88905KC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88905KC
107307-SY88905KC
PMIC - PMIC - Laser Drivers - SY88905KC 107307-SY88905KC
Manufacturer: Microchip Technology Win Source Part Number: 107307-SY88905KC Packaging: Tube/Rail Type: Laser Diode Controller Mounting: Surface Mount Data Rate: 1.25Gbps Number of Channels: 1 Current - Bias: 25mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 107307-SY88905KC
Packaging: Tube/Rail
Type: Laser Diode Controller
Mounting: Surface Mount
Data Rate: 1.25Gbps
Number of Channels: 1
Current - Bias: 25mA
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 28mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 107307-SY88905KC
Product Name PMIC - PMIC - Laser Drivers - SY88905KC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901306 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers