Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88902KC SY88902KC

Description
Manufacturer: Microchip Technology Win Source Part Number: 126380-SY88902KC Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 1.25Gbps Number of Channels: 1 Current - Modulation: 25mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 126380-SY88902KC Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 1.25Gbps Number of Channels: 1 Current - Modulation: 25mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88902KC - 126380-SY88902KC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88902KC
126380-SY88902KC
PMIC - PMIC - Laser Drivers - SY88902KC 126380-SY88902KC
Manufacturer: Microchip Technology Win Source Part Number: 126380-SY88902KC Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 1.25Gbps Number of Channels: 1 Current - Modulation: 25mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 126380-SY88902KC
Packaging: Tube/Rail
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 1.25Gbps
Number of Channels: 1
Current - Modulation: 25mA
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 126380-SY88902KC
Product Name PMIC - PMIC - Laser Drivers - SY88902KC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1220259 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details