Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88822VKI SY88822VKI

Description
Manufacturer: Microchip Technology Win Source Part Number: 108692-SY88822VKI Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 155Mbps Number of Channels: 1 Current - Modulation: 30mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 108692-SY88822VKI Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 155Mbps Number of Channels: 1 Current - Modulation: 30mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88822VKI - 108692-SY88822VKI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88822VKI
108692-SY88822VKI
PMIC - PMIC - Laser Drivers - SY88822VKI 108692-SY88822VKI
Manufacturer: Microchip Technology Win Source Part Number: 108692-SY88822VKI Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 155Mbps Number of Channels: 1 Current - Modulation: 30mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 108692-SY88822VKI
Packaging: Tube/Rail
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 155Mbps
Number of Channels: 1
Current - Modulation: 30mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 108692-SY88822VKI
Product Name PMIC - PMIC - Laser Drivers - SY88822VKI
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Hard To Find - 7705BC - 1133675-7705BC - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details