Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88822VKG SY88822VKG

Description
Manufacturer: Microchip Technology Win Source Part Number: 047449-SY88822VKG Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 155Mbps Number of Channels: 1 Current - Modulation: 30mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047449-SY88822VKG Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 155Mbps Number of Channels: 1 Current - Modulation: 30mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88822VKG - 047449-SY88822VKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88822VKG
047449-SY88822VKG
PMIC - PMIC - Laser Drivers - SY88822VKG 047449-SY88822VKG
Manufacturer: Microchip Technology Win Source Part Number: 047449-SY88822VKG Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 155Mbps Number of Channels: 1 Current - Modulation: 30mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047449-SY88822VKG
Packaging: Tube/Rail
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 155Mbps
Number of Channels: 1
Current - Modulation: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 047449-SY88822VKG
Product Name PMIC - PMIC - Laser Drivers - SY88822VKG
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385175P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPW - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers