Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88822VKC-TR SY88822VKC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104560-SY88822VKC-T R Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 155Mbps Number of Channels: 1 Current - Modulation: 30mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104560-SY88822VKC-T R Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 155Mbps Number of Channels: 1 Current - Modulation: 30mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88822VKC-TR - 1104560-SY88822VKC-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88822VKC-TR
1104560-SY88822VKC-TR
PMIC - PMIC - Laser Drivers - SY88822VKC-TR 1104560-SY88822VKC-TR
Manufacturer: Microchip Technology Win Source Part Number: 1104560-SY88822VKC-T R Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 155Mbps Number of Channels: 1 Current - Modulation: 30mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1104560-SY88822VKC-TR
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 155Mbps
Number of Channels: 1
Current - Modulation: 30mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1104560-SY88822VKC-TR
Product Name PMIC - PMIC - Laser Drivers - SY88822VKC-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9210833 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details