Microchip Technology, Inc. QFN Interface Transceiver IC SY88808LMH

Description
Transceiver 1TX 1RX 10.3Gbps 28-Pin QFN EP Tube Product overview: SY88808LMH from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Computer Equipment Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 881-SY88808LMH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transceiver 1TX 1RX 10.3Gbps 28-Pin QFN EP Tube Product overview: SY88808LMH from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Computer Equipment Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 881-SY88808LMH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Interface Transceiver IC - 881-SY88808LMH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
881-SY88808LMH
QFN Interface Transceiver IC 881-SY88808LMH
Transceiver 1TX 1RX 10.3Gbps 28-Pin QFN EP Tube Product overview: SY88808LMH from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Computer Equipment Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 881-SY88808LMH can be used for catalog matching and distributor lookup.

Transceiver 1TX 1RX 10.3Gbps 28-Pin QFN EP Tube Product overview: SY88808LMH from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Computer Equipment Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 881-SY88808LMH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261606-SY88808LMH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261606-SY88808LMH
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261606-SY88808LMH
Win Source Part Number: 1261606-SY88808LMH Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 59 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Microchip Technology Other Names: 2156-SY88808LMH-150

Win Source Part Number: 1261606-SY88808LMH
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 59 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Other Names: 2156-SY88808LMH-150

Buy Now Datasheet
 - SY88808LMH - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 881-SY88808LMH 1261606-SY88808LMH SY88808LMH
Product Name QFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS
Data Rate 1.03E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260814-SI32178-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
4 suppliers
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Specialized - PEB20534H-10V2.1 - 1006669-PEB20534H-10V2.1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Pins 208 #
View Details