Microchip Technology, Inc. 3.3V 5V MSOP Special Purpose Amplifier Ic SY88803VKCTR

Description
IC AMP POST PECL 3.3V/5V 10-MSOP Product overview: SY88803VKCTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88803VKCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP POST PECL 3.3V/5V 10-MSOP Product overview: SY88803VKCTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88803VKCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V MSOP Special Purpose Amplifier Ic - 771-SY88803VKCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V MSOP Special Purpose Amplifier Ic
771-SY88803VKCTR
3.3V 5V MSOP Special Purpose Amplifier Ic 771-SY88803VKCTR
IC AMP POST PECL 3.3V/5V 10-MSOP Product overview: SY88803VKCTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88803VKCTR can be used for catalog matching and distributor lookup.

IC AMP POST PECL 3.3V/5V 10-MSOP Product overview: SY88803VKCTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88803VKCTR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Special Purpose - SY88803VKCTR - 052542-SY88803VKCTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88803VKCTR
052542-SY88803VKCTR
Linear - Linear - Amplifiers - Special Purpose - SY88803VKCTR 052542-SY88803VKCTR
Manufacturer: Microchip Technology Win Source Part Number: 052542-SY88803VKCTR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052542-SY88803VKCTR
Packaging: Reel - TR
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 771-SY88803VKCTR 052542-SY88803VKCTR
Product Name 3.3V 5V MSOP Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - SY88803VKCTR
Package Type Reel - TR SOP; MSOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2484272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2724EPBL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type DIP; "14-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Log Amplifiers; Logarithmic
View Details