Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88782LMGTR SY88782LMGTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052541-SY88782LMGTR Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 1.25Gbps Number of Channels: 1 Current - Modulation: 90mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 44mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052541-SY88782LMGTR Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 1.25Gbps Number of Channels: 1 Current - Modulation: 90mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 44mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88782LMGTR - 052541-SY88782LMGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88782LMGTR
052541-SY88782LMGTR
PMIC - PMIC - Laser Drivers - SY88782LMGTR 052541-SY88782LMGTR
Manufacturer: Microchip Technology Win Source Part Number: 052541-SY88782LMGTR Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 1.25Gbps Number of Channels: 1 Current - Modulation: 90mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 44mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052541-SY88782LMGTR
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 1.25Gbps
Number of Channels: 1
Current - Modulation: 90mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 44mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 052541-SY88782LMGTR
Product Name PMIC - PMIC - Laser Drivers - SY88782LMGTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZRG4 - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details