Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88782LMG SY88782LMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 047447-SY88782LMG Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 1.25Gbps Number of Channels: 1 Current - Modulation: 90mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 44mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047447-SY88782LMG Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 1.25Gbps Number of Channels: 1 Current - Modulation: 90mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 44mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88782LMG - 047447-SY88782LMG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88782LMG
047447-SY88782LMG
PMIC - PMIC - Laser Drivers - SY88782LMG 047447-SY88782LMG
Manufacturer: Microchip Technology Win Source Part Number: 047447-SY88782LMG Packaging: Tube/Rail Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 1.25Gbps Number of Channels: 1 Current - Modulation: 90mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 44mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047447-SY88782LMG
Packaging: Tube/Rail
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 1.25Gbps
Number of Channels: 1
Current - Modulation: 90mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 44mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 047447-SY88782LMG
Product Name PMIC - PMIC - Laser Drivers - SY88782LMG
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1904862 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWRG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
3 suppliers