The SY88773VMI-TR is a low-power limiting post amplifier designed for fiber optic receivers, capable of operating at data rates up to 3.2Gbps. It features a wide gain-bandwidth product with a differential gain of 38dB and a 3dB bandwidth of 2GHz. The device provides low noise 50,Ѷ CML data outputs with an output swing of 800mVPP, 60ps edge rates, and typical random and deterministic jitter values of 5ps (RMS) and 15ps (PP), respectively. This amplifier operates from a single power supply of either 3.3V ±10% or 5V ±10% and is rated for an industrial temperature range of -40°C to +85°C. It includes a loss-of-signal (LOS) output with 4.6dB electrical hysteresis and a programmable LOS sensitivity feature. The SY88773VMI-TR is available in compact 10-pin EPAD-MSOP and 16-pin MLF packages, making it suitable for applications such as Gigabit Ethernet, Fibre Channel, SONET/SDH, and various transceiver types.
IC LIMIT AMP 16MLF Product overview: SY88773VMI-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88773VMI-TR can be used for catalog matching and distributor lookup.
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
Win Source Part Number: 1260401-SY88773VMI-T
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tape & Reel (TR)
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLF® (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88773VMI TR,SY88773VMI TR,SY88773VMITR,SY88
Base Product Number: SY88773
RoHS Status: RoHS non-compliant
IC LIMIT AMP 16MLF
IC LIMIT AMP 16MLF
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771-SY88773VMI-TR | SY88773VMI-TR-ND | 1260401-SY88773VMI-TR | SY88773VMI-TR | SY88773VMI-TR | SY88773VMI-TR |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | Tape & Reel (TR) | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |