Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY88722VKG

Description
Win Source Part Number: 1253443-SY88722VKG Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tube Standard Package: 100 Mounting: SMD (SMT) Data Rate: 622Mbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-SY88722VKG,SY88 722VKG,576-2066-5 Base Product Number: SY88722
Request a Quote Datasheet
Description
Win Source Part Number: 1253443-SY88722VKG Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tube Standard Package: 100 Mounting: SMD (SMT) Data Rate: 622Mbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-SY88722VKG,SY88 722VKG,576-2066-5 Base Product Number: SY88722
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253443-SY88722VKG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253443-SY88722VKG
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253443-SY88722VKG
Win Source Part Number: 1253443-SY88722VKG Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tube Standard Package: 100 Mounting: SMD (SMT) Data Rate: 622Mbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-SY88722VKG,SY88 722VKG,576-2066-5 Base Product Number: SY88722

Win Source Part Number: 1253443-SY88722VKG
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Data Rate: 622Mbps
Current - Supply: 25 mA
Number of Channels: 1
Current - Modulation: 30mA
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-SY88722VKG,SY88722VKG,576-2066-5
Base Product Number: SY88722

Buy Now Datasheet
Laser Drivers - 576-2066-5-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
576-2066-5-ND
Laser Drivers 576-2066-5-ND
Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP

Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88722VKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88722VKG
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88722VKG
IC LASER DRV 622MBPS 5.5V 10MSOP

IC LASER DRV 622MBPS 5.5V 10MSOP

Supplier's Site
Sheung Wan, Hong Kong
Laser Drivers
SY88722VKG
Laser Drivers SY88722VKG
Laser Drivers 5V/3.3V 622Mbps Laser Diode Driver with Output Enable

Laser Drivers 5V/3.3V 622Mbps Laser Diode Driver with Output Enable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1253443-SY88722VKG 576-2066-5-ND SY88722VKG SY88722VKG
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Laser Drivers
Supply Voltage Other; 3V ~ 3.6V~ 4.5V ~ 5.5V Other; 3V ~ 3.6V, 4.5V ~ 5.5V 3.6V; Other
Data Rate 622000 kbps 622000 kbps 622000 to ? kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Laser Driver Laser Driver Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Line Interface ICs - 1913253 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details