Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY88722VKG-TR

Description
Win Source Part Number: 1253446-SY88722VKG-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 622Mbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88722VKG TR,SY88722VKG TR,SY88722VKGTR,SY88 722VKGTR Base Product Number: SY88722 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253446-SY88722VKG-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 622Mbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88722VKG TR,SY88722VKG TR,SY88722VKGTR,SY88 722VKGTR Base Product Number: SY88722 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253446-SY88722VKG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253446-SY88722VKG-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253446-SY88722VKG-TR
Win Source Part Number: 1253446-SY88722VKG-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 622Mbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88722VKG TR,SY88722VKG TR,SY88722VKGTR,SY88 722VKGTR Base Product Number: SY88722 Product Status: Obsolete

Win Source Part Number: 1253446-SY88722VKG-TR
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 622Mbps
Current - Supply: 25 mA
Number of Channels: 1
Current - Modulation: 30mA
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY88722VKG TR,SY88722VKG TR,SY88722VKGTR,SY88722VKGTR
Base Product Number: SY88722
Product Status: Obsolete

Buy Now Datasheet
Laser Drivers - SY88722VKG-TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
SY88722VKG-TR-ND
Laser Drivers SY88722VKG-TR-ND
Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP

Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88722VKG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88722VKG-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88722VKG-TR
IC LASER DRV 622MBPS 5.5V 10MSOP

IC LASER DRV 622MBPS 5.5V 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1253446-SY88722VKG-TR SY88722VKG-TR-ND SY88722VKG-TR
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; 3V ~ 3.6V~ 4.5V ~ 5.5V Other; 3V ~ 3.6V, 4.5V ~ 5.5V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996FCX-AC-T-1 - 172972-ADM6996FC - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Octal buffer/line driver; 3-state - 74ALVC541PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3215-C-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers