Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY88722VKC-TR

Description
Win Source Part Number: 1253450-SY88722VKC-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Data Rate: 622Mbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88722VKC TR,SY88722VKC TR,SY88722VKCTR,SY88 722VKCTR Base Product Number: SY88722 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1253450-SY88722VKC-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Data Rate: 622Mbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88722VKC TR,SY88722VKC TR,SY88722VKCTR,SY88 722VKCTR Base Product Number: SY88722 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253450-SY88722VKC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253450-SY88722VKC-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253450-SY88722VKC-TR
Win Source Part Number: 1253450-SY88722VKC-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Data Rate: 622Mbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88722VKC TR,SY88722VKC TR,SY88722VKCTR,SY88 722VKCTR Base Product Number: SY88722 RoHS Status: RoHS non-compliant

Win Source Part Number: 1253450-SY88722VKC-TR
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Data Rate: 622Mbps
Current - Supply: 25 mA
Number of Channels: 1
Current - Modulation: 30mA
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY88722VKC TR,SY88722VKC TR,SY88722VKCTR,SY88722VKCTR
Base Product Number: SY88722
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1253450-SY88722VKC-TR
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; 3V ~ 3.6V~ 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Power Switch ICs - 8259143 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 40 v
Package Type Dso
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details