Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88713VKC TR

Description
Win Source Part Number: 1260392-SY88713VKC TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88713VKC TR,SY88713VKCTR Base Product Number: SY88713 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1260392-SY88713VKC TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88713VKC TR,SY88713VKCTR Base Product Number: SY88713 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1260392-SY88713VKC TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1260392-SY88713VKC TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1260392-SY88713VKC TR
Win Source Part Number: 1260392-SY88713VKC TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88713VKC TR,SY88713VKCTR Base Product Number: SY88713 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1260392-SY88713VKC TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tape & Reel (TR)
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88713VKC TR,SY88713VKCTR
Base Product Number: SY88713
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
MSOP Special Purpose Amplifier Ic - 771-SY88713VKC TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Special Purpose Amplifier Ic
771-SY88713VKC TR
MSOP Special Purpose Amplifier Ic 771-SY88713VKC TR
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88713VKC TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88713VKC TR can be used for catalog matching and distributor lookup.

IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88713VKC TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88713VKC TR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Special Purpose - SY88713VKC TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88713VKC TR
Linear - Amplifiers - Special Purpose SY88713VKC TR
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number 1260392-SY88713VKC TR 771-SY88713VKC TR SY88713VKC TR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose MSOP Special Purpose Amplifier Ic Linear - Amplifiers - Special Purpose
Package Type 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Tape & Reel (TR)
Unlock Full Specs
to access all available technical data