Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88422LMG SY88422LMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 935779-SY88422LMG Operating Temperature Range: -40°C ~ 85°C Features: Laser Driver IC 4.25Gbps Channel 3V ~ 3.6V 16-MLF® (3x3) Package: 16-UFQFN Exposed Pad, 16-MLF® Package: Tube Mounting: Surface Mount Family Name: SY88422 Categories: Integrated Circuits (ICs) Case / Package: 16-MLF® (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935779-SY88422LMG Operating Temperature Range: -40°C ~ 85°C Features: Laser Driver IC 4.25Gbps Channel 3V ~ 3.6V 16-MLF® (3x3) Package: 16-UFQFN Exposed Pad, 16-MLF® Package: Tube Mounting: Surface Mount Family Name: SY88422 Categories: Integrated Circuits (ICs) Case / Package: 16-MLF® (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88422LMG - 935779-SY88422LMG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88422LMG
935779-SY88422LMG
PMIC - PMIC - Laser Drivers - SY88422LMG 935779-SY88422LMG
Manufacturer: Microchip Technology Win Source Part Number: 935779-SY88422LMG Operating Temperature Range: -40°C ~ 85°C Features: Laser Driver IC 4.25Gbps Channel 3V ~ 3.6V 16-MLF® (3x3) Package: 16-UFQFN Exposed Pad, 16-MLF® Package: Tube Mounting: Surface Mount Family Name: SY88422 Categories: Integrated Circuits (ICs) Case / Package: 16-MLF® (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 935779-SY88422LMG
Operating Temperature Range: -40°C ~ 85°C
Features: Laser Driver IC 4.25Gbps Channel 3V ~ 3.6V 16-MLF® (3x3)
Package: 16-UFQFN Exposed Pad, 16-MLF®
Package: Tube
Mounting: Surface Mount
Family Name: SY88422
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLF® (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 935779-SY88422LMG
Product Name PMIC - PMIC - Laser Drivers - SY88422LMG
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage References - 9228175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details