Microchip Technology, Inc. MSOP Special Purpose Amplifier Ic SY88403BLEYTR

Description
IC POST AMP CML TTL LOS 10-MSOP Product overview: SY88403BLEYTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88403BLEYTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC POST AMP CML TTL LOS 10-MSOP Product overview: SY88403BLEYTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88403BLEYTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSOP Special Purpose Amplifier Ic - 771-SY88403BLEYTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Special Purpose Amplifier Ic
771-SY88403BLEYTR
MSOP Special Purpose Amplifier Ic 771-SY88403BLEYTR
IC POST AMP CML TTL LOS 10-MSOP Product overview: SY88403BLEYTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88403BLEYTR can be used for catalog matching and distributor lookup.

IC POST AMP CML TTL LOS 10-MSOP Product overview: SY88403BLEYTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88403BLEYTR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Special Purpose - SY88403BLEYTR - 052540-SY88403BLEYTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88403BLEYTR
052540-SY88403BLEYTR
Linear - Linear - Amplifiers - Special Purpose - SY88403BLEYTR 052540-SY88403BLEYTR
Manufacturer: Microchip Technology Win Source Part Number: 052540-SY88403BLEYTR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052540-SY88403BLEYTR
Packaging: Reel - TR
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 771-SY88403BLEYTR 052540-SY88403BLEYTR
Product Name MSOP Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - SY88403BLEYTR
Package Type Reel - TR SOP; MSOP; 10-MSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1906583P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
42.5 GHz 10W Rf Amplifier - 860-QPA4246D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706BSBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962R9950402VDA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details