Manufacturer: Microchip Technology
Win Source Part Number: 935778-SY88349NDLMG
Features: Limiting Postamplifier IC Ethernet 16-QFN (3x3)
Package: Tube
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SY88349
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-5049-5, SY88349NDLMG-ND
Limiting Postamplifier IC Ethernet 16-QFN (3x3)
IC LIMIT AMP 16QFN Product overview: SY88349NDLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88349NDLMG can be used for catalog matching and distributor lookup.
IC LIMIT AMP 16QFN
Limiting Postamplifier IC Ethernet 16-QFN (3x3)
Limiting Amplifiers 2.5Gbps GPON Burst Mode Limting Amplifier
IC LIMIT AMP 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 935778-SY88349NDLMG | 576-5049-5-ND | 771-SY88349NDLMG | SY88349NDLMG | SY88349NDLMG | SY88349NDLMG | SY88349NDLMG |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - SY88349NDLMG | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Limiting Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose |
| Package Type | 16-QFN (3x3) | 16-VFQFN Exposed Pad | Tube | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |