Win Source Part Number: 1260385-SY88345BLEY
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tray
Applications: Optical Networks
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 10-MSOP-EP
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 576-1602
Base Product Number: SY88345B
Product Status: Obsolete
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP Product overview: SY88345BLEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88345BLEY can be used for catalog matching and distributor lookup.
IC LIMIT AMP 10MSOP
Limiting Postamplifier IC Optical Networks 10-MSOP-EP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1260385-SY88345BLEY | 771-SY88345BLEY | SY88345BLEY | SY88345BLEY |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | MSOP Special Purpose Amplifier Ic | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad | Tray | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad |