Microchip Technology, Inc. Laser Drivers SY88236LMG

Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 576-3526-5-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
576-3526-5-ND
Laser Drivers 576-3526-5-ND
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)

Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253438-SY88236LMG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253438-SY88236LMG
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253438-SY88236LMG
Win Source Part Number: 1253438-SY88236LMG Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver Package: Tube Standard Package: 60 Mounting: SMD (SMT) Data Rate: 2.5Gbps Current - Supply: 90 mA Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 70 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3526-5 Base Product Number: SY88236 Product Status: Obsolete

Win Source Part Number: 1253438-SY88236LMG
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Data Rate: 2.5Gbps
Current - Supply: 90 mA
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 70 mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3526-5
Base Product Number: SY88236
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88236LMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88236LMG
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88236LMG
IC LASER DRVR 2.5GBPS 3.6V 32MLF

IC LASER DRVR 2.5GBPS 3.6V 32MLF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 576-3526-5-ND 1253438-SY88236LMG SY88236LMG
Product Name Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Data Rate 2.50E6 kbps 2.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Control Communications - CY7C53120E4-40SXIT - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details