Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY88232LMG-TR

Description
Win Source Part Number: 1253449-SY88232LMG-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 2.5Gbps Current - Supply: 90 mA Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 70 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad, 32-MLF® Supplier Device Package: 32-MLF® (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88232LMG TR,SY88232LMG TR Base Product Number: SY88232 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253449-SY88232LMG-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 2.5Gbps Current - Supply: 90 mA Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 70 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad, 32-MLF® Supplier Device Package: 32-MLF® (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88232LMG TR,SY88232LMG TR Base Product Number: SY88232 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253449-SY88232LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253449-SY88232LMG-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253449-SY88232LMG-TR
Win Source Part Number: 1253449-SY88232LMG-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 2.5Gbps Current - Supply: 90 mA Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 70 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad, 32-MLF® Supplier Device Package: 32-MLF® (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88232LMG TR,SY88232LMG TR Base Product Number: SY88232 Product Status: Obsolete

Win Source Part Number: 1253449-SY88232LMG-TR
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 2.5Gbps
Current - Supply: 90 mA
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 70 mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad, 32-MLF®
Supplier Device Package: 32-MLF® (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY88232LMG TR,SY88232LMG TR
Base Product Number: SY88232
Product Status: Obsolete

Buy Now Datasheet
Laser Drivers - SY88232LMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
SY88232LMG-TR-ND
Laser Drivers SY88232LMG-TR-ND
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-MLF® (5x5)

Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-MLF® (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88232LMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88232LMG-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88232LMG-TR
IC LASER DRVR 2.5GBPS 3.6V 32MLF

IC LASER DRVR 2.5GBPS 3.6V 32MLF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1253449-SY88232LMG-TR SY88232LMG-TR-ND SY88232LMG-TR
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; 3V ~ 3.6V 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 2.50E6 kbps 2.50E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C10AJC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SSOP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details