Microchip Technology, Inc. Laser Drivers SY88216LMG

Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 576-3234-5-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
576-3234-5-ND
Laser Drivers 576-3234-5-ND
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)

Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253440-SY88216LMG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253440-SY88216LMG
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253440-SY88216LMG
Win Source Part Number: 1253440-SY88216LMG Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Data Rate: 2.5Gbps Current - Supply: 55 mA Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 70 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad, 24-MLF® Supplier Device Package: 24-MLF® (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3234-5 Base Product Number: SY88216 Product Status: Obsolete

Win Source Part Number: 1253440-SY88216LMG
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Data Rate: 2.5Gbps
Current - Supply: 55 mA
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 70 mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package: 24-MLF® (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3234-5
Base Product Number: SY88216
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88216LMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88216LMG
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88216LMG
IC LASER DRVR 2.5GBPS 3.6V 24MLF

IC LASER DRVR 2.5GBPS 3.6V 24MLF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 576-3234-5-ND 1253440-SY88216LMG SY88216LMG
Product Name Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Data Rate 2.50E6 kbps 2.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Buffers - 1460937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Package Type Sot-25
View Details
SN54AS1034A Hex Drivers - 5962-8873101CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
Triple inverting Schmitt trigger - 74AHCT3G14DP,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details