The SY88149NDLMG is a burst-mode limiting amplifier designed for high-sensitivity applications, operating at data rates up to 1.25Gbps. It features an ultra-fast signal detect (SD) and loss-of-signal (LOS) timing with less than 5ns assertion and deassertion times. The device offers selectable output options for LOS or SD, along with programmable sensitivity levels for input detection. It operates from a single 3.3V power supply and is housed in a compact 16-pin QFN package. This amplifier is suitable for various applications, including GPON OLT, Gigabit Ethernet, Fibre Channel, and SONET/SDH systems. It includes a squelching function to maintain output stability and a noise discriminator to filter out non-qualifying signals during startup. The SY88149NDLMG is designed to function effectively over a temperature range of -40°C to +85°C, making it suitable for industrial environments.
Manufacturer: Microchip Technology
Win Source Part Number: 1263093-SY88149NDLMG
Packaging: Tray
Type: Limiting Postamplifier
Mounting Style: SMD
Applications: Optical Networks
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Family Part Number: SY88149
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
IC LIMIT AMP 16MLF Product overview: SY88149NDLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88149NDLMG can be used for catalog matching and distributor lookup.
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
IC LIMIT AMP 16MLF
Limiting Amplifiers 1.25Gbps GPON Burst Mode Limiting Amplifier
IC LIMIT AMP 16MLF
IC, LIMITING AMP, 1.25GBPS, 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1263093-SY88149NDLMG | 576-4000-ND | 771-SY88149NDLMG | SY88149NDLMG | SY88149NDLMG | SY88149NDLMG | SY88149NDLMG | 51AK9468 |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - SY88149NDLMG | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Limiting Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Ic, Limiting Amp, 1.25Gbps, 16Qfn Microchip |
| Operating Range | Optical Networks |