Microchip Technology, Inc. SY88149CL

Description
The SY88149CL is a high-sensitivity limiting post amplifier designed for use in fiber-optic receivers. These devices connect to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88149CL quantizes these signals and outputs PECL level waveforms. The SY88149CL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 1.25Gbps, and as small as 5mVPP, can be amplified to drive devices with PECL inputs. The SY88149CL generates a high-gain signal-detect (SD) open-collector TTL output. The SD function has a high gain input stage for increased sensitivity. A programmable Signal Detect level set pin (SD LVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SD LVL and de-asserts low otherwise. The enable input (EN) de-asserts the true output signal without removing the input signal. The SD output can be fed back to the EN input to maintain output stability under a loss-of-signal condition. Typically, 3.4dB SD hysteresis is provided to prevent chattering. Additional Features Single 3.3V power supply Fast SD enable/disable time 622Mbps to 1.25Gbps operation Low-noise PECL data outputs High-gain SD Chatter-free Open-Collector TTL signal detect (SD) output with internal 4.75kΩ pull-up resistor TTL EN input Programmable SD level set (SD LVL) Available in a tiny 10-pin MSOP package
Datasheet
Description
The SY88149CL is a high-sensitivity limiting post amplifier designed for use in fiber-optic receivers. These devices connect to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88149CL quantizes these signals and outputs PECL level waveforms. The SY88149CL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 1.25Gbps, and as small as 5mVPP, can be amplified to drive devices with PECL inputs. The SY88149CL generates a high-gain signal-detect (SD) open-collector TTL output. The SD function has a high gain input stage for increased sensitivity. A programmable Signal Detect level set pin (SD LVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SD LVL and de-asserts low otherwise. The enable input (EN) de-asserts the true output signal without removing the input signal. The SD output can be fed back to the EN input to maintain output stability under a loss-of-signal condition. Typically, 3.4dB SD hysteresis is provided to prevent chattering. Additional Features Single 3.3V power supply Fast SD enable/disable time 622Mbps to 1.25Gbps operation Low-noise PECL data outputs High-gain SD Chatter-free Open-Collector TTL signal detect (SD) output with internal 4.75kΩ pull-up resistor TTL EN input Programmable SD level set (SD LVL) Available in a tiny 10-pin MSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88149CL - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88149CL is a high-sensitivity limiting post amplifier designed for use in fiber-optic receivers. These devices connect to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88149CL quantizes these signals and outputs PECL level waveforms. The SY88149CL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 1.25Gbps, and as small as 5mVPP, can be amplified to drive devices with PECL inputs. The SY88149CL generates a high-gain signal-detect (SD) open-collector TTL output. The SD function has a high gain input stage for increased sensitivity. A programmable Signal Detect level set pin (SD LVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SD LVL and de-asserts low otherwise. The enable input (EN) de-asserts the true output signal without removing the input signal. The SD output can be fed back to the EN input to maintain output stability under a loss-of-signal condition. Typically, 3.4dB SD hysteresis is provided to prevent chattering. Additional Features Single 3.3V power supply Fast SD enable/disable time 622Mbps to 1.25Gbps operation Low-noise PECL data outputs High-gain SD Chatter-free Open-Collector TTL signal detect (SD) output with internal 4.75kΩ pull-up resistor TTL EN input Programmable SD level set (SD LVL) Available in a tiny 10-pin MSOP package

The SY88149CL is a high-sensitivity limiting post amplifier designed for use in fiber-optic receivers. These devices connect to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88149CL quantizes these signals and outputs PECL level waveforms. The SY88149CL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 1.25Gbps, and as small as 5mVPP, can be amplified to drive devices with PECL inputs. The SY88149CL generates a high-gain signal-detect (SD) open-collector TTL output. The SD function has a high gain input stage for increased sensitivity. A programmable Signal Detect level set pin (SD LVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SD LVL and de-asserts low otherwise. The enable input (EN) de-asserts the true output signal without removing the input signal. The SD output can be fed back to the EN input to maintain output stability under a loss-of-signal condition. Typically, 3.4dB SD hysteresis is provided to prevent chattering.

Additional Features

  • Single 3.3V power supply
  • Fast SD enable/disable time
  • 622Mbps to 1.25Gbps operation
  • Low-noise PECL data outputs
  • High-gain SD
  • Chatter-free Open-Collector TTL signal detect (SD) output with internal 4.75kΩ pull-up resistor
  • TTL EN input
  • Programmable SD level set (SD LVL)
  • Available in a tiny 10-pin MSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88149CL
Package Type ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906314 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details