Infineon Technologies AG Evaluation Boards - Audio Amplifiers - IRAUDAMP9 IRAUDAMP9

Description
Manufacturer: Infineon Technologies Win Source Part Number: 777042-IRAUDAMP9 Output Type: 1-Channel (Mono) Operating Supply Voltage: ±48 V ~ 80 V Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: IRFB4227, IRS2092S Max Output Power x Channels @ Load: 1.7kW x 1 @ 2 Ohm Family Name: IRAUDAMP9 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: March 29, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 777042-IRAUDAMP9 Output Type: 1-Channel (Mono) Operating Supply Voltage: ±48 V ~ 80 V Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: IRFB4227, IRS2092S Max Output Power x Channels @ Load: 1.7kW x 1 @ 2 Ohm Family Name: IRAUDAMP9 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: March 29, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Audio Amplifiers - IRAUDAMP9 - 777042-IRAUDAMP9 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Audio Amplifiers - IRAUDAMP9
777042-IRAUDAMP9
Evaluation Boards - Audio Amplifiers - IRAUDAMP9 777042-IRAUDAMP9
Manufacturer: Infineon Technologies Win Source Part Number: 777042-IRAUDAMP9 Output Type: 1-Channel (Mono) Operating Supply Voltage: ±48 V ~ 80 V Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: IRFB4227, IRS2092S Max Output Power x Channels @ Load: 1.7kW x 1 @ 2 Ohm Family Name: IRAUDAMP9 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: March 29, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 777042-IRAUDAMP9
Output Type: 1-Channel (Mono)
Operating Supply Voltage: ±48 V ~ 80 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: IRFB4227, IRS2092S
Max Output Power x Channels @ Load: 1.7kW x 1 @ 2 Ohm
Family Name: IRAUDAMP9
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 29, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 777042-IRAUDAMP9
Product Name Evaluation Boards - Audio Amplifiers - IRAUDAMP9
Supply Voltage (VS) 48 to 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Class D Audio Amplifier ICs - IR4322M - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 25 to 50 volts
Output Power 100 watts
View Details
Linear - Amplifiers - Audio - LM48556TL - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Special Purpose - LM1971M - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 4.5 to 12 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Amplifier ICs - 7902966 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Class D; Operational amplifier
Package Type SOP; MSOP; Msop
View Details