Microchip Technology, Inc. SY88073L

Description
The SY88073L limiting post amplifier is designed for use in fiber-optic receivers for continuous mode, multi-rate applications from 1Gbps to 12.5Gbps. The SY88073L contains a high-bandwidth, high-sensitivity input stage with user-programmable, wide-range SD assert/LOS de-assert threshold levels, which enables optimized system reach. Typically, 4dB of electrical hysteresis is provided to minimize LOS or SD chattering caused by noisy input signals. A logic level control pin is provided to enable user selection of an open-collector, TTL-compatible LOS or SD status indication signal with an external 5kΩ to 10kΩ pull-up resistor. The SY88073L provides faster SD assert and LOS de-assert times (than typical continuous mode devices) over the entire differential input voltage range of 10mVPP to 1800mVPP. The SY88073L input stage also provides a user-adjustable decision threshold circuit to optimize BER in noisy applications such as WDM, where EDFA and Raman amplifiers contribute uneven noise levels. By applying an external control voltage, the decision threshold can typically be adjusted from 30% to 70% from the nominal 50% threshold when the circuit is disabled. The SY88073L provides integrated 50Ω input and output impedances to optimize the high-speed signal paths and reduce component count. The post amplifier outputs have user-selectable polarity inversion control to simplify PCB layout. A TTL-compatible JAM input is provided to enable a SQUELCH function by feeding back the LOS or SD signal. The JAM input disables only the post amplifier output. The SY88073L operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. For product comparison, please consider: SY88053CL Additional Features Multi-rate operation from 1.0625Gbps to 12.5Gbps Adjustable decision threshold level for offset compensation or BER optimization Wide differential input range (10mVPP to 1800mVPP) Wide SD de-assert or LOS assert threshold range 4.5mVPP to 30mVPP 4dB typical electrical hysteresis Fast SD assert and LOS de-assert times 1µs typical; 2µs maximum Selectable LOS or SD status signal indicator Selectable RXOUT+/RXOUT− polarity inversion TTL-compatible JAM input with internal pull-up Low-noise CML data inputs with integrated 50Ω termination impedance to internal reference VREF Low-noise CML data outputs with integrated 50Ω termination impedance 30ps typical rise/fall times Wide range power supply: 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in a tiny 3mm x 3mm QFN package
Datasheet
Description
The SY88073L limiting post amplifier is designed for use in fiber-optic receivers for continuous mode, multi-rate applications from 1Gbps to 12.5Gbps. The SY88073L contains a high-bandwidth, high-sensitivity input stage with user-programmable, wide-range SD assert/LOS de-assert threshold levels, which enables optimized system reach. Typically, 4dB of electrical hysteresis is provided to minimize LOS or SD chattering caused by noisy input signals. A logic level control pin is provided to enable user selection of an open-collector, TTL-compatible LOS or SD status indication signal with an external 5kΩ to 10kΩ pull-up resistor. The SY88073L provides faster SD assert and LOS de-assert times (than typical continuous mode devices) over the entire differential input voltage range of 10mVPP to 1800mVPP. The SY88073L input stage also provides a user-adjustable decision threshold circuit to optimize BER in noisy applications such as WDM, where EDFA and Raman amplifiers contribute uneven noise levels. By applying an external control voltage, the decision threshold can typically be adjusted from 30% to 70% from the nominal 50% threshold when the circuit is disabled. The SY88073L provides integrated 50Ω input and output impedances to optimize the high-speed signal paths and reduce component count. The post amplifier outputs have user-selectable polarity inversion control to simplify PCB layout. A TTL-compatible JAM input is provided to enable a SQUELCH function by feeding back the LOS or SD signal. The JAM input disables only the post amplifier output. The SY88073L operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. For product comparison, please consider: SY88053CL Additional Features Multi-rate operation from 1.0625Gbps to 12.5Gbps Adjustable decision threshold level for offset compensation or BER optimization Wide differential input range (10mVPP to 1800mVPP) Wide SD de-assert or LOS assert threshold range 4.5mVPP to 30mVPP 4dB typical electrical hysteresis Fast SD assert and LOS de-assert times 1µs typical; 2µs maximum Selectable LOS or SD status signal indicator Selectable RXOUT+/RXOUT− polarity inversion TTL-compatible JAM input with internal pull-up Low-noise CML data inputs with integrated 50Ω termination impedance to internal reference VREF Low-noise CML data outputs with integrated 50Ω termination impedance 30ps typical rise/fall times Wide range power supply: 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in a tiny 3mm x 3mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88073L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88073L limiting post amplifier is designed for use in fiber-optic receivers for continuous mode, multi-rate applications from 1Gbps to 12.5Gbps. The SY88073L contains a high-bandwidth, high-sensitivity input stage with user-programmable, wide-range SD assert/LOS de-assert threshold levels, which enables optimized system reach. Typically, 4dB of electrical hysteresis is provided to minimize LOS or SD chattering caused by noisy input signals. A logic level control pin is provided to enable user selection of an open-collector, TTL-compatible LOS or SD status indication signal with an external 5kΩ to 10kΩ pull-up resistor. The SY88073L provides faster SD assert and LOS de-assert times (than typical continuous mode devices) over the entire differential input voltage range of 10mVPP to 1800mVPP. The SY88073L input stage also provides a user-adjustable decision threshold circuit to optimize BER in noisy applications such as WDM, where EDFA and Raman amplifiers contribute uneven noise levels. By applying an external control voltage, the decision threshold can typically be adjusted from 30% to 70% from the nominal 50% threshold when the circuit is disabled. The SY88073L provides integrated 50Ω input and output impedances to optimize the high-speed signal paths and reduce component count. The post amplifier outputs have user-selectable polarity inversion control to simplify PCB layout. A TTL-compatible JAM input is provided to enable a SQUELCH function by feeding back the LOS or SD signal. The JAM input disables only the post amplifier output. The SY88073L operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. For product comparison, please consider: SY88053CL Additional Features Multi-rate operation from 1.0625Gbps to 12.5Gbps Adjustable decision threshold level for offset compensation or BER optimization Wide differential input range (10mVPP to 1800mVPP) Wide SD de-assert or LOS assert threshold range 4.5mVPP to 30mVPP 4dB typical electrical hysteresis Fast SD assert and LOS de-assert times 1µs typical; 2µs maximum Selectable LOS or SD status signal indicator Selectable RXOUT+/RXOUT− polarity inversion TTL-compatible JAM input with internal pull-up Low-noise CML data inputs with integrated 50Ω termination impedance to internal reference VREF Low-noise CML data outputs with integrated 50Ω termination impedance 30ps typical rise/fall times Wide range power supply: 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in a tiny 3mm x 3mm QFN package

The SY88073L limiting post amplifier is designed for use in fiber-optic receivers for continuous mode, multi-rate applications from 1Gbps to 12.5Gbps.

The SY88073L contains a high-bandwidth, high-sensitivity input stage with user-programmable, wide-range SD assert/LOS de-assert threshold levels, which enables optimized system reach. Typically, 4dB of electrical hysteresis is provided to minimize LOS or SD chattering caused by noisy input signals. A logic level control pin is provided to enable user selection of an open-collector, TTL-compatible LOS or SD status indication signal with an external 5kΩ to 10kΩ pull-up resistor.

The SY88073L provides faster SD assert and LOS de-assert times (than typical continuous mode devices) over the entire differential input voltage range of 10mVPP to 1800mVPP.

The SY88073L input stage also provides a user-adjustable decision threshold circuit to optimize BER in noisy applications such as WDM, where EDFA and Raman amplifiers contribute uneven noise levels. By applying an external control voltage, the decision threshold can typically be adjusted from 30% to 70% from the nominal 50% threshold when the circuit is disabled.

The SY88073L provides integrated 50Ω input and output impedances to optimize the high-speed signal paths and reduce component count. The post amplifier outputs have user-selectable polarity inversion control to simplify PCB layout. A TTL-compatible JAM input is provided to enable a SQUELCH function by feeding back the LOS or SD signal. The JAM input disables only the post amplifier output.

The SY88073L operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C.

For product comparison, please consider: SY88053CL

Additional Features

  • Multi-rate operation from 1.0625Gbps to 12.5Gbps
  • Adjustable decision threshold level for offset compensation or BER optimization
  • Wide differential input range (10mVPP to 1800mVPP)
  • Wide SD de-assert or LOS assert threshold range
    • 4.5mVPP to 30mVPP
    • 4dB typical electrical hysteresis
  • Fast SD assert and LOS de-assert times
    • 1µs typical; 2µs maximum
  • Selectable LOS or SD status signal indicator
  • Selectable RXOUT+/RXOUT− polarity inversion
  • TTL-compatible JAM input with internal pull-up
  • Low-noise CML data inputs with integrated 50Ω termination impedance to internal reference VREF
  • Low-noise CML data outputs with integrated 50Ω termination impedance
    • 30ps typical rise/fall times
  • Wide range power supply: 3.3V ±10%
  • Industrial temperature range: -40°C to +85°C
  • Available in a tiny 3mm x 3mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88073L
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

1.615GHZ Rf Amplifier - 860-BGA231N7E6327XTSA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Tape & Reel (TR)
View Details
3 suppliers
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Analog - MTLT119AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
17.3 - 21.2 GHz 40 Watt GaN Power Amplifier - QPA1721D - Qorvo
Specs
Device Type Power Operational Amplifiers
Standards and Certifications RoHS
Package Type Die
View Details
2 suppliers