Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88053CLMG-TR

Description
Win Source Part Number: 1260415-SY88053CLMG- TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Amplifier Package: Tape & Reel Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88053CLMG TR,SY88053CLMG TR,SY88053CLMG-CT,SY 88053CLMG-DKR Base Product Number: SY88053
Request a Quote Datasheet
Description
Win Source Part Number: 1260415-SY88053CLMG- TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Amplifier Package: Tape & Reel Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88053CLMG TR,SY88053CLMG TR,SY88053CLMG-CT,SY 88053CLMG-DKR Base Product Number: SY88053
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1260415-SY88053CLMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1260415-SY88053CLMG-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1260415-SY88053CLMG-TR
Win Source Part Number: 1260415-SY88053CLMG- TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Amplifier Package: Tape & Reel Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88053CLMG TR,SY88053CLMG TR,SY88053CLMG-CT,SY 88053CLMG-DKR Base Product Number: SY88053

Win Source Part Number: 1260415-SY88053CLMG-TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Amplifier
Package: Tape & Reel
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88053CLMG TR,SY88053CLMG TR,SY88053CLMG-CT,SY88053CLMG-DKR
Base Product Number: SY88053

Buy Now Datasheet
Special Purpose Amplifiers - SY88053CLMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
SY88053CLMG-TR-ND
Special Purpose Amplifiers SY88053CLMG-TR-ND
Limiting Amplifier IC Optical Networks 16-QFN (3x3)

Limiting Amplifier IC Optical Networks 16-QFN (3x3)

Buy Now Datasheet
Special Purpose Amplifiers - SY88053CLMG-CT-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
SY88053CLMG-CT-ND
Special Purpose Amplifiers SY88053CLMG-CT-ND
Limiting Amplifier IC Optical Networks 16-QFN (3x3)

Limiting Amplifier IC Optical Networks 16-QFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88053CLMG-TR
Special Purpose Amplifier Ic 771-SY88053CLMG-TR
IC LIMITING AMP 16QFN Product overview: SY88053CLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88053CLMG-TR can be used for catalog matching and distributor lookup.

IC LIMITING AMP 16QFN Product overview: SY88053CLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88053CLMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Limiting Amplifiers
SY88053CLMG-TR
Limiting Amplifiers SY88053CLMG-TR
Limiting Amplifiers 1G - 12.5G Limiting Post Amplifier w/Programmable Decision Threshold

Limiting Amplifiers 1G - 12.5G Limiting Post Amplifier w/Programmable Decision Threshold

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - SY88053CLMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
SY88053CLMG-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88053CLMG-TR
IC LIMITING AMP 16QFN

IC LIMITING AMP 16QFN

Supplier's Site
Special Purpose Amplifiers - SY88053CLMG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88053CLMG-TR
Special Purpose Amplifiers SY88053CLMG-TR
Limiting Amplifier IC Optical Networks 16-QFN (3x3)

Limiting Amplifier IC Optical Networks 16-QFN (3x3)

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SY88053CLMG-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88053CLMG-TR
Linear - Amplifiers - Special Purpose SY88053CLMG-TR
IC LIMITING AMP 16QFN

IC LIMITING AMP 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 1260415-SY88053CLMG-TR SY88053CLMG-TR-ND 771-SY88053CLMG-TR SY88053CLMG-TR SY88053CLMG-TR SY88053CLMG-TR SY88053CLMG-TR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Special Purpose Amplifier Ic Limiting Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Linear - Amplifiers - Special Purpose
Package Type 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad Tape & Reel (TR) 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0721901VHA - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 220 MHz
View Details
Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details