Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SY87725LHY SY87725LHY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263085-SY87725LHY Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: LVDS Data Rate: 2.5Gbps Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: SY87725 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263085-SY87725LHY Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: LVDS Data Rate: 2.5Gbps Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: SY87725 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SY87725LHY - 1263085-SY87725LHY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY87725LHY
1263085-SY87725LHY
Interface - Interface - Drivers, Receivers, Transceivers - SY87725LHY 1263085-SY87725LHY
Manufacturer: Microchip Technology Win Source Part Number: 1263085-SY87725LHY Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: LVDS Data Rate: 2.5Gbps Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: SY87725 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: Microchip Technology
Win Source Part Number: 1263085-SY87725LHY
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: LVDS
Data Rate: 2.5Gbps
Categories: Integrated Circuits
Supplier Device Package: 64-EP-TQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: SY87725
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now
Interface Transceiver IC - 710-SY87725LHY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SY87725LHY
Interface Transceiver IC 710-SY87725LHY
IC TRANSCEIVER 64TQFP Product overview: SY87725LHY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY87725LHY can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 64TQFP Product overview: SY87725LHY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY87725LHY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SY87725LHY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SY87725LHY
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SY87725LHY
IC TRANSCEIVER 64TQFP

IC TRANSCEIVER 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1263085-SY87725LHY 710-SY87725LHY SY87725LHY
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SY87725LHY Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3.15V ~ 3.45V Other; 3.15V ~ 3.45V Other
Data Rate 2.50E6 kbps 2.50E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E - 1160284-CD74HC4066E - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 10 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
3 suppliers
Interface module - 289-448 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD9985ABSTZ-110 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details