Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - SY87724LHY SY87724LHY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263084-SY87724LHY Packaging: Tray Applications: Networking Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 80-EPAD-TQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: SY87724 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3.15V ~ 3.45V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263084-SY87724LHY Packaging: Tray Applications: Networking Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 80-EPAD-TQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: SY87724 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3.15V ~ 3.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - SY87724LHY - 1263084-SY87724LHY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - SY87724LHY
1263084-SY87724LHY
Interface - Interface - Analog Switches - Special Purpose - SY87724LHY 1263084-SY87724LHY
Manufacturer: Microchip Technology Win Source Part Number: 1263084-SY87724LHY Packaging: Tray Applications: Networking Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 80-EPAD-TQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: SY87724 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3.15V ~ 3.45V

Manufacturer: Microchip Technology
Win Source Part Number: 1263084-SY87724LHY
Packaging: Tray
Applications: Networking
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 80-EPAD-TQFP (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 80-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: SY87724
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 3.15V ~ 3.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1263084-SY87724LHY
Product Name Interface - Interface - Analog Switches - Special Purpose - SY87724LHY
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details