Win Source Part Number: 1244370-SY58627LMG-T
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Receive Buffer
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-1470-5,576-1470-
Base Product Number: SY58627
Product Status: Obsolete
Receive Buffer 32-QFN (5x5)
Receive Buffer 32-QFN (5x5)
IC RECEIVE BUFFER 32QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1244370-SY58627LMG-TR | 576-1470-2-ND | SY58627LMG-TR | SY58627LMG-TR |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |