Manufacturer: Microchip Technology
Win Source Part Number: 795936-SY58607UMG
Series: Precision Edge
Packaging: Tray
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVPECL
Family Name: SY58607
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): SL28DB200AZCT; SL28DB200AZI; Si53152-A01AGM; SL28DB200AZIT;
Introduction Date: September 01, 2006
ECCN: 5A991.c
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®
IC CLK BUFFER 1:2 3GHZ 16MLF
IC CLK BUFFER 1:2 3GHZ 16MLF
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 795936-SY58607UMG | 576-1598-ND | SY58607UMG | SY58607UMG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58607UMG | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | LVPECL | |
| Package Type | Surface Mount | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |