Microchip Technology, Inc. Clock Buffers, Drivers SY58607UMG-TR

Description
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 150-SY58607UMG-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY58607UMG-TRCT-ND
Clock Buffers, Drivers 150-SY58607UMG-TRCT-ND
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY58607UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY58607UMG-TR-ND
Clock Buffers, Drivers 150-SY58607UMG-TR-ND
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY58607UMG-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY58607UMG-TRDKR-ND
Clock Buffers, Drivers 150-SY58607UMG-TRDKR-ND
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
 - SY58607UMG-TR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 58607 Series, 2 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 58607 Series, 2 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58607UMG-TR
843983-SY58607UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58607UMG-TR 843983-SY58607UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 843983-SY58607UMG-TR Series: Precision Edge® Features: Clock IC 3 GHz Package: Reel - TR Family Name: SY58607 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY58607UMG TR, SY58607UMG TR-ND, SY58607UMGTR, SY58607UMGTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 843983-SY58607UMG-TR
Series: Precision Edge®
Features: Clock IC 3 GHz
Package: Reel - TR
Family Name: SY58607
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY58607UMG TR, SY58607UMG TR-ND, SY58607UMGTR, SY58607UMGTR-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58607UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58607UMG-TR
Clock/Timing - Clock Buffers, Drivers SY58607UMG-TR
IC CLK BUFFER 1:2 3GHZ 16MLF

IC CLK BUFFER 1:2 3GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 150-SY58607UMG-TRCT-ND SY58607UMG-TR 843983-SY58607UMG-TR SY58607UMG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58607UMG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers