Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 795934-SY58604UMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Buffer/Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVPECL
Family Name: SY58604
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Alternative Parts (Cross-Reference): 508MIT; 508MILF; 508MLFT; 508M;
Introduction Date: September 01, 2006
ECCN: 5A991.b.1
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 1:1 3GHZ 8MLF
CLK BUFFER, 3GHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:3GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC CLK BUFFER 1:1 3GHZ 8MLF
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-1595-2-ND | 795934-SY58604UMG-TR | SY58604UMG-TR | 72AC6689 | SY58604UMG-TR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58604UMG-TR | Clock/Timing - Clock Buffers, Drivers | Clk Buffer, 3Ghz, -40 To 85Deg C; Clock Ic Type Microchip | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Clock Buffer; Real Time Clock; Clock Generator | Buffer/Driver; Clock Driver |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | ||
| Package Type | Surface Mount; 8-VFDFN Exposed Pad, 8-MLF® | Surface Mount | Surface Mount; Surface Mount | DFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |