Microchip Technology, Inc. Clock Buffers, Drivers SY58603UMG-TR

Description
Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Request a Quote Datasheet
Description
Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-1594-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1594-6-ND
Clock Buffers, Drivers 576-1594-6-ND
Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®

Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - 576-1594-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1594-2-ND
Clock Buffers, Drivers 576-1594-2-ND
Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®

Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - 576-1594-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1594-1-ND
Clock Buffers, Drivers 576-1594-1-ND
Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®

Clock Buffer/Driver IC 1:1 3GHz 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58603UMG-TR
1104506-SY58603UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58603UMG-TR 1104506-SY58603UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 1104506-SY58603UMG-T R Packaging: Reel - TR Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104506-SY58603UMG-TR
Packaging: Reel - TR
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: CML
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MLF (2x2)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY58603UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58603UMG-TR
Clock/Timing - Clock Buffers, Drivers SY58603UMG-TR
IC CLK BUFFER 1:1 3GHZ 8MLF

IC CLK BUFFER 1:1 3GHZ 8MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-1594-6-ND 1104506-SY58603UMG-TR SY58603UMG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58603UMG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 8-VFDFN Exposed Pad, 8-MLF® Surface Mount; 8-MLF (2x2) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CDC421A106 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A106RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers