Microchip Technology, Inc. Diff Line Rcvr, 5Gbps, Mlf-8; Ic Interface Type Microchip SY58601UMG-TR

Description
DIFF LINE RCVR, 5GBPS, MLF-8; IC Interface Type:-; No. of Drivers:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
DIFF LINE RCVR, 5GBPS, MLF-8; IC Interface Type:-; No. of Drivers:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diff Line Rcvr, 5Gbps, Mlf-8; Ic Interface Type Microchip - 04AJ4713 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Rcvr, 5Gbps, Mlf-8; Ic Interface Type Microchip
04AJ4713
Diff Line Rcvr, 5Gbps, Mlf-8; Ic Interface Type Microchip 04AJ4713
DIFF LINE RCVR, 5GBPS, MLF-8; IC Interface Type:-; No. of Drivers:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

DIFF LINE RCVR, 5GBPS, MLF-8; IC Interface Type:-; No. of Drivers:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Specialty Logic - SY58601UMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
SY58601UMG-TR
Integrated Circuits (ICs) - Logic - Specialty Logic SY58601UMG-TR
IC LDRVR/RCVR LVPECL 800MV 8MLF

IC LDRVR/RCVR LVPECL 800MV 8MLF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 04AJ4713 SY58601UMG-TR
Product Name Diff Line Rcvr, 5Gbps, Mlf-8; Ic Interface Type Microchip Integrated Circuits (ICs) - Logic - Specialty Logic
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2.5 V / 3.3 V 16-bit buffer/line driver; 3-state - 74ALVCH16244DGG:11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers